Vishay Precision Group Surface Mount Resistors RCA12060000ZSEA

Description
Vishay RCA12060000ZSEA
Request a Quote Datasheet
Description
Vishay RCA12060000ZSEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1885890P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885890P
Surface Mount Resistors 1885890P
Vishay RCA12060000ZSEA

Vishay RCA12060000ZSEA

Supplier's Site
Surface Mount Resistors - 1885643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885643
Surface Mount Resistors 1885643
Vishay RCA12060000ZSEA

Vishay RCA12060000ZSEA

Supplier's Site
Surface Mount Resistors - 1885890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885890
Surface Mount Resistors 1885890
Vishay RCA12060000ZSEA

Vishay RCA12060000ZSEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2239-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2239-1-ND
Chip Resistor - Surface Mount 541-2239-1-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2239-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2239-2-ND
Chip Resistor - Surface Mount 541-2239-2-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2239-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2239-6-ND
Chip Resistor - Surface Mount 541-2239-6-ND
0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

0 Ohms Jumper 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCA12060000ZSEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCA12060000ZSEA
Chip Resistor - Surface Mount RCA12060000ZSEA
RES SMD 0 OHM JUMPER 1/4W 1206

RES SMD 0 OHM JUMPER 1/4W 1206

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 0R, 1206; Resistance Vishay - 98Y2329 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 0R, 1206; Resistance Vishay
98Y2329
Res, Aec-Q200, Thick Film, 0R, 1206; Resistance Vishay 98Y2329
RES, AEC-Q200, THICK FILM, 0R, 1206; Resistance:0ohm; Voltage Rating:200V; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:-; Product Range:RCA Series; Packaging:Cut Tape; Resistor Element RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 0R, 1206; Resistance:0ohm; Voltage Rating:200V; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:-; Product Range:RCA Series; Packaging:Cut Tape; Resistor Element RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 1885890P 1885643 541-2239-1-ND RCA12060000ZSEA 98Y2329
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 0R, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1543FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details