Vishay Precision Group Rca0805 12K4 1% 100 Rt1 Vishay RCA080512K4FKTA

Description
RCA0805 12K4 1% 100 RT1
Description
RCA0805 12K4 1% 100 RT1

Suppliers

Company
Product
Description
Supplier Links
Rca0805 12K4 1% 100 Rt1 Vishay - 15N3764 - Newark, An Avnet Company
Chicago, IL, United States
Rca0805 12K4 1% 100 Rt1 Vishay
15N3764
Rca0805 12K4 1% 100 Rt1 Vishay 15N3764
RCA0805 12K4 1% 100 RT1

RCA0805 12K4 1% 100 RT1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15N3764
Product Name Rca0805 12K4 1% 100 Rt1 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers