Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCA080510R0FKEAHP

Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3248-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3248-1-ND
Chip Resistor - Surface Mount 541-3248-1-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3248-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3248-6-ND
Chip Resistor - Surface Mount 541-3248-6-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3248-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3248-2-ND
Chip Resistor - Surface Mount 541-3248-2-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, 10R, 1%, 0.5W, 0805 Rohs Compliant Vishay - 84AH8488 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10R, 1%, 0.5W, 0805 Rohs Compliant Vishay
84AH8488
Res, Aec-Q200, 10R, 1%, 0.5W, 0805 Rohs Compliant Vishay 84AH8488
RES, AEC-Q200, 10R, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 10R, 1%, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCA080510R0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCA080510R0FKEAHP
Chip Resistor - Surface Mount RCA080510R0FKEAHP
RES 10 OHM 1% 1/2W 0805

RES 10 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-3248-1-ND 84AH8488 RCA080510R0FKEAHP
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 10R, 1%, 0.5W, 0805 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details