Vishay Precision Group Surface Mount Resistors RCA080510K0FKEA

Description
Vishay RCA080510K0FKEA
Request a Quote Datasheet
Description
Vishay RCA080510K0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1885875P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885875P
Surface Mount Resistors 1885875P
Vishay RCA080510K0FKEA

Vishay RCA080510K0FKEA

Supplier's Site
Surface Mount Resistors - 1885875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885875
Surface Mount Resistors 1885875
Vishay RCA080510K0FKEA

Vishay RCA080510K0FKEA

Supplier's Site
Surface Mount Resistors - 1885652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885652
Surface Mount Resistors 1885652
Vishay RCA080510K0FKEA

Vishay RCA080510K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2226-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2226-6-ND
Chip Resistor - Surface Mount 541-2226-6-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2226-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2226-1-ND
Chip Resistor - Surface Mount 541-2226-1-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2226-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2226-2-ND
Chip Resistor - Surface Mount 541-2226-2-ND
10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 10K, 1%, 0805; Resistance Vishay - 98Y2327 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K, 1%, 0805; Resistance Vishay
98Y2327
Res, Aec-Q200, Thick Film, 10K, 1%, 0805; Resistance Vishay 98Y2327
RES, AEC-Q200, THICK FILM, 10K, 1%, 0805; Resistance:10kohm; Voltage Rating:150V; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance: 1%; Product Range:RCA Series; Packaging:Cut Tape; Resistor Element RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K, 1%, 0805; Resistance:10kohm; Voltage Rating:150V; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance: 1%; Product Range:RCA Series; Packaging:Cut Tape; Resistor Element RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1885875P 1885875 541-2226-6-ND 98Y2327
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 10K, 1%, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.1200 watts 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176058-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details