0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
0 Ohms Jumper 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES, AEC-Q200, THICK FILM, 0R, 0805; Resistance:0ohm; Voltage Rating:150V; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:-; Product Range:RCA Series; Packaging:Cut Tape; Resistor Element RoHS Compliant: Yes
RES SMD 0 OHM JUMPER 1/8W 0805
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-2217-2-ND | 1885868P | 1885868 | 98Y2326 | RCA08050000ZSEA |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Res, Aec-Q200, Thick Film, 0R, 0805; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805 | |
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms |