Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCA060349R9FKEA

Description
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2195-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2195-6-ND
Chip Resistor - Surface Mount 541-2195-6-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2195-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2195-2-ND
Chip Resistor - Surface Mount 541-2195-2-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2195-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2195-1-ND
Chip Resistor - Surface Mount 541-2195-1-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
THICK FILM,0603,49.9,1%,100PPM,SMD,TR - RCA060349R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM,0603,49.9,1%,100PPM,SMD,TR
RCA060349R9FKEA
THICK FILM,0603,49.9,1%,100PPM,SMD,TR RCA060349R9FKEA
THICK FILM,0603,49.9,1%,10 0PPM,SMD,TR

THICK FILM,0603,49.9,1%,100PPM,SMD,TR

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RCA060349R9FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCA060349R9FKEA
Resistors - Chip Resistor - Surface Mount RCA060349R9FKEA
RES SMD 49.9 OHM 1% 1/10W 0603

RES SMD 49.9 OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RCA060349R9FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCA060349R9FKEA
Chip Resistor - Surface Mount RCA060349R9FKEA
RES SMD 49.9 OHM 1% 1/10W 0603

RES SMD 49.9 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-2195-6-ND RCA060349R9FKEA RCA060349R9FKEA RCA060349R9FKEA
Product Name Chip Resistor - Surface Mount THICK FILM,0603,49.9,1%,100PPM,SMD,TR Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567507 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details