Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCA060347K0FKEA

Description
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2207-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2207-2-ND
Chip Resistor - Surface Mount 541-2207-2-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2207-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2207-1-ND
Chip Resistor - Surface Mount 541-2207-1-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2207-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2207-6-ND
Chip Resistor - Surface Mount 541-2207-6-ND
47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

47 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCA060347K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCA060347K0FKEA
Chip Resistor - Surface Mount RCA060347K0FKEA
RES SMD 47K OHM 1% 1/10W 0603

RES SMD 47K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 47Kohm, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay - 33AK3582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47Kohm, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay
33AK3582
Res, 47Kohm, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay 33AK3582
RES, 47KOHM, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 47KOHM, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-2207-2-ND RCA060347K0FKEA 33AK3582
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47Kohm, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573202 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details