Vishay Precision Group Chip Resistor - Surface Mount RCA06033K16FKEA

Description
RCA0603 3.16K OHM 1%
Request a Quote Datasheet
Description
RCA0603 3.16K OHM 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCA06033K16FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCA06033K16FKEATR-ND
Chip Resistor - Surface Mount 541-RCA06033K16FKEATR-ND
RCA0603 3.16K OHM 1%

RCA0603 3.16K OHM 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCA06033K16FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCA06033K16FKEACT-ND
Chip Resistor - Surface Mount 541-RCA06033K16FKEACT-ND
RCA0603 3.16K OHM 1%

RCA0603 3.16K OHM 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCA06033K16FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCA06033K16FKEADKR-ND
Chip Resistor - Surface Mount 541-RCA06033K16FKEADKR-ND
RCA0603 3.16K OHM 1%

RCA0603 3.16K OHM 1%

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 3K16, 1%, 0603; Resistance Vishay - 98Y2325 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3K16, 1%, 0603; Resistance Vishay
98Y2325
Res, Aec-Q200, Thick Film, 3K16, 1%, 0603; Resistance Vishay 98Y2325
RES, AEC-Q200, THICK FILM, 3K16, 1%, 0603; Resistance:3.16kohm; Voltage Rating:75V; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance: 1%; Product Range:RCA Series; Packaging:Cut Tape; Resistor ElementRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3K16, 1%, 0603; Resistance:3.16kohm; Voltage Rating:75V; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance: 1%; Product Range:RCA Series; Packaging:Cut Tape; Resistor ElementRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCA06033K16FKEATR-ND 98Y2325
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 3K16, 1%, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details