Vishay Precision Group Chip Resistor - Surface Mount RCA06032K00FKEA

Description
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2200-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2200-1-ND
Chip Resistor - Surface Mount 541-2200-1-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2200-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2200-2-ND
Chip Resistor - Surface Mount 541-2200-2-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2200-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2200-6-ND
Chip Resistor - Surface Mount 541-2200-6-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 2K, 1%, 0603; Resistance Vishay - 98Y2323 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K, 1%, 0603; Resistance Vishay
98Y2323
Res, Aec-Q200, Thick Film, 2K, 1%, 0603; Resistance Vishay 98Y2323
RES, AEC-Q200, THICK FILM, 2K, 1%, 0603; Resistance:2kohm; Voltage Rating:75V; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance: 1%; Product Range:RCA Series; Packaging:Cut Tape; Resistor Element RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K, 1%, 0603; Resistance:2kohm; Voltage Rating:75V; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance: 1%; Product Range:RCA Series; Packaging:Cut Tape; Resistor Element RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCA06032K00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCA06032K00FKEA
Chip Resistor - Surface Mount RCA06032K00FKEA
RES SMD 2K OHM 1% 1/10W 0603

RES SMD 2K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-2200-1-ND 98Y2323 RCA06032K00FKEA
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 2K, 1%, 0603; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers