RCA0603-SR 100 20K 1% ET1 E3
RCA0603-SR 100 20K 1% ET1 E3
RCA0603-SR 100 20K 1% ET1 E3
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 748548 | 541-RCA060320K0FKEASRCT-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 |
| Resistance Range | 20000 ohms | |
| Power Rating | 0.1300 watts | 0.1000 watts |
| Configuration | Single Resistor |