Vishay Precision Group Chip Resistor - Surface Mount RCA0603100RFKEA

Description
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2197-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2197-2-ND
Chip Resistor - Surface Mount 541-2197-2-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2197-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2197-1-ND
Chip Resistor - Surface Mount 541-2197-1-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2197-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2197-6-ND
Chip Resistor - Surface Mount 541-2197-6-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 100R, 1%, 0603; Resistance Vishay - 98Y2322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 1%, 0603; Resistance Vishay
98Y2322
Res, Aec-Q200, Thick Film, 100R, 1%, 0603; Resistance Vishay 98Y2322
RES, AEC-Q200, THICK FILM, 100R, 1%, 0603; Resistance:100ohm; Voltage Rating:75V; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance: 1%; Product Range:RCA Series; Packaging:Cut Tape; Resistor Element RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 1%, 0603; Resistance:100ohm; Voltage Rating:75V; Resistor Case Style:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance: 1%; Product Range:RCA Series; Packaging:Cut Tape; Resistor Element RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2197-2-ND 98Y2322
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 100R, 1%, 0603; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details