Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCA0603100KJNEC

Description
100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3895-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3895-2-ND
Chip Resistor - Surface Mount 541-3895-2-ND
100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3895-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3895-6-ND
Chip Resistor - Surface Mount 541-3895-6-ND
100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3895-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3895-1-ND
Chip Resistor - Surface Mount 541-3895-1-ND
100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

100 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 100K, 5%, 0.1W, 0603 Rohs Compliant Vishay - 84AH8485 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 5%, 0.1W, 0603 Rohs Compliant Vishay
84AH8485
Res, Aec-Q200, 100K, 5%, 0.1W, 0603 Rohs Compliant Vishay 84AH8485
RES, AEC-Q200, 100K, 5%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 100K, 5%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-3895-2-ND 84AH8485
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, 100K, 5%, 0.1W, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2573272 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details