Vishay Precision Group Chip Resistor - Surface Mount RCA040249R9FKED

Description
49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2176-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2176-6-ND
Chip Resistor - Surface Mount 541-2176-6-ND
49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2176-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2176-1-ND
Chip Resistor - Surface Mount 541-2176-1-ND
49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2176-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2176-2-ND
Chip Resistor - Surface Mount 541-2176-2-ND
49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
AUTOMOTIVE,THICK FILM,0402,49.9,1%,100PPM,TR,HAZMAT - RCA040249R9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
AUTOMOTIVE,THICK FILM,0402,49.9,1%,100PPM,TR,HAZMAT
RCA040249R9FKED
AUTOMOTIVE,THICK FILM,0402,49.9,1%,100PPM,TR,HAZMAT RCA040249R9FKED
AUTOMOTIVE,THICK FILM,0402,49.9,1%,10 0PPM,TR,HAZMAT

AUTOMOTIVE,THICK FILM,0402,49.9,1%,100PPM,TR,HAZMAT

Supplier's Site
Res, Aec-Q200, Thick Film, 49R9, 0402; Resistance Vishay - 19T6551 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 49R9, 0402; Resistance Vishay
19T6551
Res, Aec-Q200, Thick Film, 49R9, 0402; Resistance Vishay 19T6551
RES, AEC-Q200, THICK FILM, 49R9, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 49R9, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 49R9, 0402; Resistance Vishay - 65AC3560 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 49R9, 0402; Resistance Vishay
65AC3560
Res, Aec-Q200, Thick Film, 49R9, 0402; Resistance Vishay 65AC3560
RES, AEC-Q200, THICK FILM, 49R9, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 49R9, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2176-6-ND RCA040249R9FKED 19T6551
Product Name Chip Resistor - Surface Mount AUTOMOTIVE,THICK FILM,0402,49.9,1%,100PPM,TR,HAZMAT Res, Aec-Q200, Thick Film, 49R9, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers