Vishay Precision Group Resistance Vishay RCA040249R9FKED.

Description
Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:RCA Series; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes
Description
Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:RCA Series; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 28AC1543 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
28AC1543
Resistance Vishay 28AC1543
Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:RCA Series; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:RCA Series; Temperature Coefficient:± 100ppm/K RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC1543
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details