Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCA040249K9FKED

Description
49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2183-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2183-6-ND
Chip Resistor - Surface Mount 541-2183-6-ND
49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2183-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2183-1-ND
Chip Resistor - Surface Mount 541-2183-1-ND
49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2183-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2183-2-ND
Chip Resistor - Surface Mount 541-2183-2-ND
49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 49K9, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay - 33AK3574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay
33AK3574
Res, 49K9, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay 33AK3574
RES, 49K9, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 49K9, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RCA040249K9FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCA040249K9FKED
Chip Resistor - Surface Mount RCA040249K9FKED
RES SMD 49.9K OHM 1% 1/16W 0402

RES SMD 49.9K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-2183-6-ND 33AK3574 RCA040249K9FKED
Product Name Chip Resistor - Surface Mount Res, 49K9, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details