Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCA040210R0FKED

Description
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2175-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2175-2-ND
Chip Resistor - Surface Mount 541-2175-2-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2175-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2175-1-ND
Chip Resistor - Surface Mount 541-2175-1-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2175-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2175-6-ND
Chip Resistor - Surface Mount 541-2175-6-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 10R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay - 33AK3571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay
33AK3571
Res, 10R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay 33AK3571
RES, 10R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 10R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2175-2-ND 33AK3571
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details