Vishay Precision Group Chip Resistor - Surface Mount RCA040210K0FKED

Description
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2182-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2182-1-ND
Chip Resistor - Surface Mount 541-2182-1-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2182-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2182-6-ND
Chip Resistor - Surface Mount 541-2182-6-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2182-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2182-2-ND
Chip Resistor - Surface Mount 541-2182-2-ND
10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 10K, 1%, 0402; Resistance Vishay - 98Y2314 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10K, 1%, 0402; Resistance Vishay
98Y2314
Res, Aec-Q200, Thick Film, 10K, 1%, 0402; Resistance Vishay 98Y2314
RES, AEC-Q200, THICK FILM, 10K, 1%, 0402; Resistance:10kohm; Voltage Rating:50V; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance: 1%; Product Range:RCA Series; Packaging:Cut Tape; Resistor Element RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10K, 1%, 0402; Resistance:10kohm; Voltage Rating:50V; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance: 1%; Product Range:RCA Series; Packaging:Cut Tape; Resistor Element RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2182-1-ND 98Y2314
Product Name Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 10K, 1%, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers