Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCA0402100RFKED

Description
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2177-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2177-2-ND
Chip Resistor - Surface Mount 541-2177-2-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2177-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2177-6-ND
Chip Resistor - Surface Mount 541-2177-6-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2177-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2177-1-ND
Chip Resistor - Surface Mount 541-2177-1-ND
100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 100R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay - 33AK3572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay
33AK3572
Res, 100R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay 33AK3572
RES, 100R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 100R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2177-2-ND 33AK3572
Product Name Chip Resistor - Surface Mount Res, 100R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details