Win Source Part Number: 1352024-RCA04020000Z
Category: Resistors - Chip Resistor - Surface Mount
Series: RCA
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: Jumper
Ratings: AEC-Q200
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Thick Film Resistors - SMD Zero ohms Product overview: RCA04020000ZSED from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCA04020000ZSED can be used for catalog matching and distributor lookup.
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES, AEC-Q200, THICK FILM, 0R, 0402; Resistance:0ohm; Voltage Rating:50V; Resistor Case Style:0402 [1005 Metric]; Power Rating:63mW; Resistance Tolerance:-; Product Range:RCA Series; Packaging:Cut Tape RoHS Compliant: Yes
RES SMD 0 OHM JUMPER 1/16W 0402
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1352024-RCA04020000ZSED | 52-RCA04020000ZSED | 541-2174-6-ND | 1885648 | 1885856P | 98Y2313 | RCA04020000ZSED |
| Product Name | Resistors - Chip Resistor - Surface Mount | SMD Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Res, Aec-Q200, Thick Film, 0R, 0402; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |||
| Temperature Coefficient | 0.0 ±ppm/°C | 200 ±ppm/°C | 200 ±ppm/°C | ||||
| Operating DC Voltage | 50 volts | 50 volts |