VISHAY INTERTECHNOLOGY, INC.
RBEF05007R000KGB00 -- CHASSIS MOUNT RESISTORS
Vishay Intertechnology, Inc.
Chassis Mount Resistors
RBEF05007R000KGB00
Description
Chassis Mount Resistor
-
DigiKey
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
Chassis Mount Resistor
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
541-RBEF05007R000KGB00-ND |
RBEF05007R000KGB00 |
|
Product Name
|
Chassis Mount Resistors |
Chassis Mount Resistors |
|
Configuration
|
Single Resistor
|
|
|
Category / Application
|
General Use
|
|
|
Technology / Construction
|
Wirewound
|
|
|
Mounting / Packaging
|
Radial, Tubular
|
|
|
Resistance Range
|
7 ohms
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
237 ohms
View Details
2 suppliers
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Technology / Construction
Metal Foil
Resistance Range
0.0500 ohms
Tolerance
1 +/- %
View Details
2 suppliers
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers