VISHAY INTERTECHNOLOGY, INC.
RBEF040025R00KGB00 -- CHASSIS MOUNT RESISTORS
Vishay Intertechnology, Inc.
Chassis Mount Resistors
RBEF040025R00KGB00
Description
Chassis Mount Resistor
-
DigiKey
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
Chassis Mount Resistor
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
541-RBEF040025R00KGB00-ND |
RBEF040025R00KGB00 |
|
Product Name
|
Chassis Mount Resistors |
Chassis Mount Resistors |
|
Configuration
|
Single Resistor
|
|
|
Category / Application
|
General Use
|
|
|
Technology / Construction
|
Wirewound
|
|
|
Mounting / Packaging
|
Radial, Tubular
|
|
|
Resistance Range
|
25 ohms
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Metal Foil
Resistance Range
0.0470 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details