VISHAY INTERTECHNOLOGY, INC.
RBEF040010R00KGB00 -- CHASSIS MOUNT RESISTORS
Vishay Intertechnology, Inc.
Chassis Mount Resistors
RBEF040010R00KGB00
Description
Chassis Mount Resistor
-
DigiKey
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
Chassis Mount Resistor
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
541-RBEF040010R00KGB00-ND |
RBEF040010R00KGB00 |
|
Product Name
|
Chassis Mount Resistors |
Chassis Mount Resistors |
|
Configuration
|
Single Resistor
|
|
|
Category / Application
|
General Use
|
|
|
Technology / Construction
|
Wirewound
|
|
|
Mounting / Packaging
|
Radial, Tubular
|
|
|
Resistance Range
|
10 ohms
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
2200 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Temperature Coefficient
260 ±ppm/°C
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0030 ohms
Power Rating
3 watts
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers