VISHAY INTERTECHNOLOGY, INC.
RBEF0300R0540KFB00 -- CHASSIS MOUNT RESISTORS
Vishay Intertechnology, Inc.
Chassis Mount Resistors
RBEF0300R0540KFB00
Description
Chassis Mount Resistor
-
DigiKey
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
Chassis Mount Resistor
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Resistors |
|
Product Number
|
541-RBEF0300R0540KFB00-ND |
RBEF0300R0540KFB00 |
|
Product Name
|
Chassis Mount Resistors |
Chassis Mount Resistors |
|
Configuration
|
Single Resistor
|
|
|
Category / Application
|
General Use
|
|
|
Technology / Construction
|
Wirewound
|
|
|
Mounting / Packaging
|
Radial, Tubular
|
|
|
Resistance Range
|
0.0540 ohms
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
1 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details