Vishay Intertechnology, Inc. Ceramic Capacitors RA012085BB98015BF1

Description
8pF ±2pF 2000V (2kV) Ceramic Capacitor R7 Nonstandard, Tabbed
Request a Quote Datasheet
Description
8pF ±2pF 2000V (2kV) Ceramic Capacitor R7 Nonstandard, Tabbed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RA012085BB98015BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RA012085BB98015BF1-ND
Ceramic Capacitors RA012085BB98015BF1-ND
8pF ±2pF 2000V (2kV) Ceramic Capacitor R7 Nonstandard, Tabbed

8pF ±2pF 2000V (2kV) Ceramic Capacitor R7 Nonstandard, Tabbed

Buy Now Datasheet
Ceramic Capacitors - RA012085BB98015BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RA012085BB98015BF1
Ceramic Capacitors RA012085BB98015BF1
CAP CER 8PF 2KV R7 NONSTND

CAP CER 8PF 2KV R7 NONSTND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number RA012085BB98015BF1-ND RA012085BB98015BF1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 2000 volts 2000 volts
WVAC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details