5pF ±2pF 2000V (2kV) Ceramic Capacitor R7 Nonstandard, Tabbed
Manufacturer: Vishay
Win Source Part Number: 1021905-RA012085BB95
Packaging: Bulk
Voltage Rating: 2000V (2kV)
Applications: General Purpose
Mounting: Chassis Mount
Capacitance: 5pF
Tolerance: ±2pF
Temperature Coefficient: R7
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 100°C
Dimension: 0.472" Dia (12.00mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
CAP CER 5PF 2KV R7 NONSTND Product overview: RA012085BB95015BF1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RA012085BB95015BF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | RA012085BB95015BF1-ND | 1021905-RA012085BB95015BF1 | 60-RA012085BB95015BF1 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors - RA012085BB95015BF1 | 5PF 2KV Capacitor |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 2000 volts | 2000 volts | |
| WVAC | 2000 volts | 2000 volts | 2000 volts |