Vishay Intertechnology, Inc. Ceramic Capacitors RA012020BB80033BH1

Description
80pF ±5% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed
Request a Quote Datasheet
Description
80pF ±5% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RA012020BB80033BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RA012020BB80033BH1-ND
Ceramic Capacitors RA012020BB80033BH1-ND
80pF ±5% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed

80pF ±5% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number RA012020BB80033BH1-ND
Product Name Ceramic Capacitors
Applications General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details