400pF ±20% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | RA012020BB40138BJ1-ND |
| Product Name | Ceramic Capacitors |
| Applications | General Purpose |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |