Vishay Intertechnology, Inc. Ceramic Capacitors RA012020BB40133BJ1

Description
400pF ±5% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed
Request a Quote Datasheet
Description
400pF ±5% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RA012020BB40133BJ1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RA012020BB40133BJ1-ND
Ceramic Capacitors RA012020BB40133BJ1-ND
400pF ±5% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed

400pF ±5% 2000V (2kV) Ceramic Capacitor Nonstandard, Tabbed

Buy Now Datasheet
Ceramic Capacitors - RA012020BB40133BJ1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RA012020BB40133BJ1
Ceramic Capacitors RA012020BB40133BJ1
CAP CER 400PF 2KV NONSTND

CAP CER 400PF 2KV NONSTND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number RA012020BB40133BJ1-ND RA012020BB40133BJ1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details