Vishay Intertechnology, Inc. Ceramic Capacitors - RA012020BB16033BF1 RA012020BB16033BF1

Description
Manufacturer: Vishay Win Source Part Number: 1021389-RA012020BB16 033BF1 Packaging: Bulk Voltage Rating: 2000V (2kV) Applications: General Purpose Mounting: Chassis Mount Capacitance: 16pF Tolerance: ±5% Temperature Coefficient: R7 Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 100°C Dimension: 0.472" Dia (12.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1021389-RA012020BB16 033BF1 Packaging: Bulk Voltage Rating: 2000V (2kV) Applications: General Purpose Mounting: Chassis Mount Capacitance: 16pF Tolerance: ±5% Temperature Coefficient: R7 Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 100°C Dimension: 0.472" Dia (12.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RA012020BB16033BF1 - 1021389-RA012020BB16033BF1 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - RA012020BB16033BF1
1021389-RA012020BB16033BF1
Ceramic Capacitors - RA012020BB16033BF1 1021389-RA012020BB16033BF1
Manufacturer: Vishay Win Source Part Number: 1021389-RA012020BB16 033BF1 Packaging: Bulk Voltage Rating: 2000V (2kV) Applications: General Purpose Mounting: Chassis Mount Capacitance: 16pF Tolerance: ±5% Temperature Coefficient: R7 Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 100°C Dimension: 0.472" Dia (12.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1021389-RA012020BB16033BF1
Packaging: Bulk
Voltage Rating: 2000V (2kV)
Applications: General Purpose
Mounting: Chassis Mount
Capacitance: 16pF
Tolerance: ±5%
Temperature Coefficient: R7
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 100°C
Dimension: 0.472" Dia (12.00mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - RA012020BB16033BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RA012020BB16033BF1-ND
Ceramic Capacitors RA012020BB16033BF1-ND
16pF ±5% 2000V (2kV) Ceramic Capacitor R7 Nonstandard, Tabbed

16pF ±5% 2000V (2kV) Ceramic Capacitor R7 Nonstandard, Tabbed

Buy Now Datasheet
16PF 2KV Capacitor - 60-RA012020BB16033BF1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16PF 2KV Capacitor
60-RA012020BB16033BF1
16PF 2KV Capacitor 60-RA012020BB16033BF1
CAP CER 16PF 2KV R7 NONSTND Product overview: RA012020BB16033BF1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RA012020BB16033BF 1 can be used for catalog matching and distributor lookup.

CAP CER 16PF 2KV R7 NONSTND Product overview: RA012020BB16033BF1 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RA012020BB16033BF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RA012020BB16033BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RA012020BB16033BF1
Ceramic Capacitors RA012020BB16033BF1
CAP CER 16PF 2KV R7 NONSTND

CAP CER 16PF 2KV R7 NONSTND

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1021389-RA012020BB16033BF1 RA012020BB16033BF1-ND 60-RA012020BB16033BF1 RA012020BB16033BF1
Product Name Ceramic Capacitors - RA012020BB16033BF1 Ceramic Capacitors 16PF 2KV Capacitor Ceramic Capacitors
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 1.60E-5 microF 1.60E-5 microF 1.60E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 2000 volts 2000 volts 2000 volts
WVAC 2000 volts 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH4R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1913042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details