Vishay Intertechnology, Inc. Ceramic Capacitors RA012020BB12033BF1

Description
12pF ±5% 2000V (2kV) Ceramic Capacitor R7 Nonstandard, Tabbed
Request a Quote Datasheet
Description
12pF ±5% 2000V (2kV) Ceramic Capacitor R7 Nonstandard, Tabbed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RA012020BB12033BF1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RA012020BB12033BF1-ND
Ceramic Capacitors RA012020BB12033BF1-ND
12pF ±5% 2000V (2kV) Ceramic Capacitor R7 Nonstandard, Tabbed

12pF ±5% 2000V (2kV) Ceramic Capacitor R7 Nonstandard, Tabbed

Buy Now Datasheet
Ceramic Capacitors - RA012020BB12033BF1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RA012020BB12033BF1
Ceramic Capacitors RA012020BB12033BF1
CAP CER 12PF 2KV R7 NONSTND

CAP CER 12PF 2KV R7 NONSTND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number RA012020BB12033BF1-ND RA012020BB12033BF1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1854588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers