TVS DIODE 23.1VWM 37.5VC FLATPAK
TVS DIODE 23.1VWM 37.5VC FLATPAK
TVS DIODE 23.1VWM 37.5VC FLATPAK
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 112-R3T2FPHM3/IDKR-ND | 2799322P |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | 8-PowerTDFN | FlatPAK 5 x 6 |
| Peak Pulse Power | 200 watts | |
| VC | 37.5 volts | |
| VBR | 25.7 volts |