5000pF ±20% 13000V (13kV) Ceramic Capacitor Disk, Metal Fitting - Threaded
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | PZ0200WH50238BJ1-ND |
| Product Name | Ceramic Capacitors |
| Applications | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |