CAP CER 50PF 16KV DISK Product overview: PZ0140WL50038CB1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50PF, 16KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 50PF, 16KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-PZ0140WL50038CB1 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Beyschlag
Win Source Part Number: 778135-PZ0140WL50038
Series: P
Packaging: Bulk
Operating Temperature Range: -55°C ~ 100°C
Package: Disk, Metal Fitting - Threaded
Applications: RF, Microwave, High Frequency
Mounting: Requires Holder
Capacitance: 50pF
Tolerance: ±20%
Categories: Capacitors
Voltage Rating DC: 16000V (16kV)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-PZ0140WL50038CB1 | 778135-PZ0140WL50038CB1 |
| Product Name | 50PF 16KV Capacitor | Ceramic Capacitors - PZ0140WL50038CB1 |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 5.00E-5 microF | 5.00E-5 microF |