75 Ohms ±5% 1W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film
75 Ohms ±5% 1W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 909-PWB7500AJKGNHT5TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | Nonstandard |
| Resistance Range | 750 ohms |