Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PWA1000AFKGNHT5

Description
100 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 909-PWA1000AFKGNHT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
909-PWA1000AFKGNHT5TR-ND
Chip Resistor - Surface Mount 909-PWA1000AFKGNHT5TR-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 909-PWA1000AFKGNHT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
909-PWA1000AFKGNHT5CT-ND
Chip Resistor - Surface Mount 909-PWA1000AFKGNHT5CT-ND
100 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film

100 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 909-PWA1000AFKGNHT5TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details