Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PWA10000FKANHT5

Description
1 kOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 909-PWA10000FKANHT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
909-PWA10000FKANHT5TR-ND
Chip Resistor - Surface Mount 909-PWA10000FKANHT5TR-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 909-PWA10000FKANHT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
909-PWA10000FKANHT5CT-ND
Chip Resistor - Surface Mount 909-PWA10000FKANHT5CT-ND
1 kOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film

1 kOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Bonding Mountable, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 909-PWA10000FKANHT5TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers