Vishay Precision Group Resistor, Thin Film, 300K, 0.1%, 0805; Resistance Vishay PVHT0805Y3003BGT

Description
RESISTOR, THIN FILM, 300K, 0.1%, 0805; Resistance:300kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 300K, 0.1%, 0805; Resistance:300kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 300K, 0.1%, 0805; Resistance Vishay - 77Y7704 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 300K, 0.1%, 0805; Resistance Vishay
77Y7704
Resistor, Thin Film, 300K, 0.1%, 0805; Resistance Vishay 77Y7704
RESISTOR, THIN FILM, 300K, 0.1%, 0805; Resistance:300kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RESISTOR, THIN FILM, 300K, 0.1%, 0805; Resistance:300kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77Y7704
Product Name Resistor, Thin Film, 300K, 0.1%, 0805; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers