Vishay Precision Group Resistor, Thin Film, 100R, 0.1%, 0805; Resistance Vishay PVHT0805Y1000BGT

Description
RESISTOR, THIN FILM, 100R, 0.1%, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 100R, 0.1%, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 100R, 0.1%, 0805; Resistance Vishay - 77Y7700 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100R, 0.1%, 0805; Resistance Vishay
77Y7700
Resistor, Thin Film, 100R, 0.1%, 0805; Resistance Vishay 77Y7700
RESISTOR, THIN FILM, 100R, 0.1%, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RESISTOR, THIN FILM, 100R, 0.1%, 0805; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 77Y7700
Product Name Resistor, Thin Film, 100R, 0.1%, 0805; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details