RESISTOR, THIN FILM, 10K, 0.1%, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
SFERNICE THIN FILMS
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 77Y7698 | PVHT0603Y1002BGT |
| Product Name | Resistor, Thin Film, 10K, 0.1%, 0603; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | |
| Resistance Range | 10000 ohms | |
| Tolerance | 0.1000 +/- % |