Vishay Precision Group Temperature Sensors - Temperature Sensors - RTD (Resistance Temperature Detector) - PTS1206M1B1K00P100 PTS1206M1B1K00P100

Description
Manufacturer: Vishay Win Source Part Number: 890442-PTS1206M1B1K0 0P100 Series: Automotive, AEC-Q200, PTS Operating Temperature Range: -55°C ~ 175°C Features: 1 kOhms RTD Platinum (Pt) ±0.3K 3850ppm/°C 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 749-1055-1, 749-1055-2, 749-1055-6
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 890442-PTS1206M1B1K0 0P100 Series: Automotive, AEC-Q200, PTS Operating Temperature Range: -55°C ~ 175°C Features: 1 kOhms RTD Platinum (Pt) ±0.3K 3850ppm/°C 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 749-1055-1, 749-1055-2, 749-1055-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - RTD (Resistance Temperature Detector) - PTS1206M1B1K00P100 - PTS1206M1B1K00P100 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - RTD (Resistance Temperature Detector) - PTS1206M1B1K00P100
PTS1206M1B1K00P100
Temperature Sensors - Temperature Sensors - RTD (Resistance Temperature Detector) - PTS1206M1B1K00P100 PTS1206M1B1K00P100
Manufacturer: Vishay Win Source Part Number: 890442-PTS1206M1B1K0 0P100 Series: Automotive, AEC-Q200, PTS Operating Temperature Range: -55°C ~ 175°C Features: 1 kOhms RTD Platinum (Pt) ±0.3K 3850ppm/°C 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 749-1055-1, 749-1055-2, 749-1055-6

Manufacturer: Vishay
Win Source Part Number: 890442-PTS1206M1B1K00P100
Series: Automotive, AEC-Q200, PTS
Operating Temperature Range: -55°C ~ 175°C
Features: 1 kOhms RTD Platinum (Pt) ±0.3K 3850ppm/°C 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 749-1055-1, 749-1055-2, 749-1055-6

Buy Now Datasheet
Ptc Thermistor, Aec-Q200, 1K, 1206; Product Range Vishay - 94Y9533 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Thermistor, Aec-Q200, 1K, 1206; Product Range Vishay
94Y9533
Ptc Thermistor, Aec-Q200, 1K, 1206; Product Range Vishay 94Y9533
PTC THERMISTOR, AEC-Q200, 1K, 1206; Product Range:PTS AT Series; Applications:Tempera ture Measurement & Control; Automotive Qualification Standard:AEC-Q200; Operating Temperature Max:175°C; Operating Temperature Min:-55°C RoHS Compliant: Yes

PTC THERMISTOR, AEC-Q200, 1K, 1206; Product Range:PTS AT Series; Applications:Temperature Measurement & Control; Automotive Qualification Standard:AEC-Q200; Operating Temperature Max:175°C; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
PTS1206M1B1K00P100
Board Mount Temperature Sensors PTS1206M1B1K00P100
Board Mount Temperature Sensors 1206 1Kohms Automotive

Board Mount Temperature Sensors 1206 1Kohms Automotive

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RTD Temperature Probes Thermistor Temperature Probes Temperature Probes
Product Number PTS1206M1B1K00P100 94Y9533 PTS1206M1B1K00P100
Product Name Temperature Sensors - Temperature Sensors - RTD (Resistance Temperature Detector) - PTS1206M1B1K00P100 Ptc Thermistor, Aec-Q200, 1K, 1206; Product Range Vishay Board Mount Temperature Sensors
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Process Connection Threaded (NPT) Fitting
View Details
Pt 100 Ex - pt-100-ex-1 - BARTEC
Specs
Reference Resistance 100 Ohms (Most Common)
View Details
RTD Assemblies with PJFC-Plug/Jack Termination -  - Conax Technologies
Specs
Sensed Temperature -418 to 1472 F (-250 to 800 C)
Element Material Platinum (optional feature); Nickel/Nickel Alloys (optional feature); Copper (optional feature)
Reference Resistance 10 Ohms (optional feature); 100 Ohms (Most Common) (optional feature); 120 Ohms (optional feature); 200 Ohms (optional feature); 1000 Ohms (optional feature)
View Details
SDT310VASP2 Small Type Platinum Thin Film Thermal Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 1112 F (-55 to 600 C)
Element Material Platinum
View Details