Vishay Precision Group Thermistor, Ptc, 500 Ohm, 1206; Zero Power Resistance At 25°C Vishay PTS12060M1B500RP100

Description
THERMISTOR, PTC, 500 OHM, 1206; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:SMD; Product Range:PTS Series; Operating Voltage Max:-; Applications:Tempera ture Measurement & Control; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC, 500 OHM, 1206; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:SMD; Product Range:PTS Series; Operating Voltage Max:-; Applications:Tempera ture Measurement & Control; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc, 500 Ohm, 1206; Zero Power Resistance At 25°C Vishay - 45Y6240 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 500 Ohm, 1206; Zero Power Resistance At 25°C Vishay
45Y6240
Thermistor, Ptc, 500 Ohm, 1206; Zero Power Resistance At 25°C Vishay 45Y6240
THERMISTOR, PTC, 500 OHM, 1206; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:SMD; Product Range:PTS Series; Operating Voltage Max:-; Applications:Tempera ture Measurement & Control; Operating Temperature Min:-55°C; RoHS Compliant: Yes

THERMISTOR, PTC, 500 OHM, 1206; Zero Power Resistance at 25°C:500ohm; Thermistor Mounting:SMD; Product Range:PTS Series; Operating Voltage Max:-; Applications:Temperature Measurement & Control; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 45Y6240
Product Name Thermistor, Ptc, 500 Ohm, 1206; Zero Power Resistance At 25°C Vishay
Temperature Range -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
Thermistor ICs - 1857640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details