Vishay Precision Group Temperature Sensor, 500 Ohm; Resistance Vishay PTS120601B500RPU00

Description
TEMPERATURE SENSOR, 500 OHM; Resistance:500ohm; Product Range:PTS Series; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Sensor Terminals:SMD; Thermistor Case Style:1206 [3216 Metric]; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, 500 OHM; Resistance:500ohm; Product Range:PTS Series; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Sensor Terminals:SMD; Thermistor Case Style:1206 [3216 Metric]; Thermistor Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, 500 Ohm; Resistance Vishay - 35M5152 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 500 Ohm; Resistance Vishay
35M5152
Temperature Sensor, 500 Ohm; Resistance Vishay 35M5152
TEMPERATURE SENSOR, 500 OHM; Resistance:500ohm; Product Range:PTS Series; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Sensor Terminals:SMD; Thermistor Case Style:1206 [3216 Metric]; Thermistor Mounting:SMD RoHS Compliant: Yes

TEMPERATURE SENSOR, 500 OHM; Resistance:500ohm; Product Range:PTS Series; Operating Temperature Max:155°C; Operating Temperature Min:-55°C; Sensor Terminals:SMD; Thermistor Case Style:1206 [3216 Metric]; Thermistor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 35M5152
Product Name Temperature Sensor, 500 Ohm; Resistance Vishay
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034619-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
SDT73V Automotive Platinum Thin Film Chip Series Sensors -  - KOA Speer Electronics, Inc.
Specs
Sensed Temperature -67 to 311 F (-55 to 155 C)
Basic Element Used RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Industrial Resistance Temperature Detectors Washer Mounting with Leads and Flexible STST Armor - RTD/Style 32 - United Electric Controls Company
Specs
Sensed Temperature -50 to 900 F (-45.56 to 482 C)
Basic Element Used RTD
Probe Configuration Washer Style With Leadwire
View Details