Vishay Precision Group Thermistor, Ptc, 100 Ohm, 0805; Zero Power Resistance At 25°C Vishay PTS0805M01B100RP100

Description
THERMISTOR, PTC, 100 OHM, 0805; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:SMD; Product Range:PTS Series; Operating Voltage Max:-; Applications:Tempera ture Measurement & Control; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, PTC, 100 OHM, 0805; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:SMD; Product Range:PTS Series; Operating Voltage Max:-; Applications:Tempera ture Measurement & Control; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ptc, 100 Ohm, 0805; Zero Power Resistance At 25°C Vishay - 45Y6236 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ptc, 100 Ohm, 0805; Zero Power Resistance At 25°C Vishay
45Y6236
Thermistor, Ptc, 100 Ohm, 0805; Zero Power Resistance At 25°C Vishay 45Y6236
THERMISTOR, PTC, 100 OHM, 0805; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:SMD; Product Range:PTS Series; Operating Voltage Max:-; Applications:Tempera ture Measurement & Control; Operating Temperature Min:-55°C; RoHS Compliant: Yes

THERMISTOR, PTC, 100 OHM, 0805; Zero Power Resistance at 25°C:100ohm; Thermistor Mounting:SMD; Product Range:PTS Series; Operating Voltage Max:-; Applications:Temperature Measurement & Control; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 45Y6236
Product Name Thermistor, Ptc, 100 Ohm, 0805; Zero Power Resistance At 25°C Vishay
Temperature Range -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 52F9193 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 10000 ohms
View Details
PTC Thermistors - KLC1021401500210-90 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details