Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972137-PTN1206K7502J
Packaging: Tape and Reel
Length: 3.2 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Operating Supply Voltage: 200 V
Resistance: 75 kΩ
Power Rating: 400 W
Width: 1.6 mm
Categories: OEM Parts(O-R)
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 972137-PTN1206K7502JST1 |
| Product Name | OEM Parts - OEM Parts (O - R) - PTN1206K7502JST1 |