Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130354-PTN1206K2201
Packaging: Tape and Reel
Length: 3.2 mm
Tolerance: 5 %
Operating Supply Voltage: 200 V
Resistance: 2.2 kΩ
Power Rating: 400 W
Width: 1.6 mm
Categories: Custom Parts
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1130354-PTN1206K2201JST1 |
| Product Name | Custom Parts - Custom Parts (N - R) - PTN1206K2201JST1 |