Vishay Intertechnology, Inc. Resistor-Misc PTN1206H3741BST1

Description
Resistor-Misc
Request a Quote Datasheet
Description
Resistor-Misc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - PTN1206H3741BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PTN1206H3741BST1
Resistor-Misc PTN1206H3741BST1
Resistor-Misc

Resistor-Misc

Supplier's Site
Chip Resistor - Surface Mount - PTN1206H3741BST1 - 1086314-PTN1206H3741BST1 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PTN1206H3741BST1
1086314-PTN1206H3741BST1
Chip Resistor - Surface Mount - PTN1206H3741BST1 1086314-PTN1206H3741BST1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086314-PTN1206H3741 BST1 Packaging: Tape & Reel Length: 3.2 mm Contact Plating: Copper, Silver, Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 50 ppm/°C Operating Supply Voltage: 200 V Composition: Thin Film Resistance: 3.74 kΩ Power Rating: 400 mW Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): ERA-8AEB3741V; RT1206BRD073K74L; ERA-8APB3741V; TNPW12063K74BEEA; TNPW12063K74BETY; TNPW12063K74BEEN; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086314-PTN1206H3741BST1
Packaging: Tape & Reel
Length: 3.2 mm
Contact Plating: Copper, Silver, Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 50 ppm/°C
Operating Supply Voltage: 200 V
Composition: Thin Film
Resistance: 3.74 kΩ
Power Rating: 400 mW
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Alternative Parts (Cross-Reference): ERA-8AEB3741V; RT1206BRD073K74L; ERA-8APB3741V; TNPW12063K74BEEA; TNPW12063K74BETY; TNPW12063K74BEEN;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
SMD Resistor - 52-PTN1206H3741BST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thin Film Resistors - SMD PTN1206 50PPM 3.74K 0.1% S T1 e1 Product overview: PTN1206H3741BST1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN1206H3741BST1 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD PTN1206 50PPM 3.74K 0.1% S T1 e1 Product overview: PTN1206H3741BST1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN1206H3741BST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number PTN1206H3741BST1 1086314-PTN1206H3741BST1 52-PTN1206H3741BST1
Product Name Resistor-Misc Chip Resistor - Surface Mount - PTN1206H3741BST1 SMD Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms 3740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details