Vishay Intertechnology, Inc. SMD 5W Resistor PTN1206H1761BBT1

Description
Res Thin Film 1206 1.76K Ohm 0.1% 2/5W 50ppm/C Molded SMD SMD T/R Product overview: PTN1206H1761BBT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN1206H1761BBT1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thin Film 1206 1.76K Ohm 0.1% 2/5W 50ppm/C Molded SMD SMD T/R Product overview: PTN1206H1761BBT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN1206H1761BBT1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 5W Resistor - 52-PTN1206H1761BBT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-PTN1206H1761BBT1
SMD 5W Resistor 52-PTN1206H1761BBT1
Res Thin Film 1206 1.76K Ohm 0.1% 2/5W 50ppm/C Molded SMD SMD T/R Product overview: PTN1206H1761BBT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN1206H1761BBT1 can be used for catalog matching and distributor lookup.

Res Thin Film 1206 1.76K Ohm 0.1% 2/5W 50ppm/C Molded SMD SMD T/R Product overview: PTN1206H1761BBT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN1206H1761BBT1 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - PTN1206H1761BBT1 - 1034979-PTN1206H1761BBT1 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PTN1206H1761BBT1
1034979-PTN1206H1761BBT1
Chip Resistor - Surface Mount - PTN1206H1761BBT1 1034979-PTN1206H1761BBT1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034979-PTN1206H1761 BBT1 Packaging: Tape & Reel Length: 3.2 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 50 ppm/°C Operating Supply Voltage: 200 V Composition: Thin Film Resistance: 1.76 kΩ Power Rating: 400 mW Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 1206 Alternative Parts (Cross-Reference): TNPW12061K76BEEN; ERA8AEB182V; ERA8AEB1821V; ERA8AEB1741V; RT1206BRD071K8L; TNPW12061K60BEEA; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034979-PTN1206H1761BBT1
Packaging: Tape & Reel
Length: 3.2 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 50 ppm/°C
Operating Supply Voltage: 200 V
Composition: Thin Film
Resistance: 1.76 kΩ
Power Rating: 400 mW
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Alternative Parts (Cross-Reference): TNPW12061K76BEEN; ERA8AEB182V; ERA8AEB1821V; ERA8AEB1741V; RT1206BRD071K8L; TNPW12061K60BEEA;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now
Resistor-Misc - PTN1206H1761BBT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PTN1206H1761BBT1
Resistor-Misc PTN1206H1761BBT1
Resistor-Misc

Resistor-Misc

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-PTN1206H1761BBT1 1034979-PTN1206H1761BBT1 PTN1206H1761BBT1
Product Name SMD 5W Resistor Chip Resistor - Surface Mount - PTN1206H1761BBT1 Resistor-Misc
Resistance Range 1760 ohms 1760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573277 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers