Vishay Intertechnology, Inc. SMD 5W Resistor PTN1206E9531FST0

Description
Thin Film Resistors - SMD 9.53K OHM 1% 25PPM 2/5W Product overview: PTN1206E9531FST0 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN1206E9531FST0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 9.53K OHM 1% 25PPM 2/5W Product overview: PTN1206E9531FST0 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN1206E9531FST0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W Resistor - 52-PTN1206E9531FST0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-PTN1206E9531FST0
SMD 5W Resistor 52-PTN1206E9531FST0
Thin Film Resistors - SMD 9.53K OHM 1% 25PPM 2/5W Product overview: PTN1206E9531FST0 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN1206E9531FST0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 9.53K OHM 1% 25PPM 2/5W Product overview: PTN1206E9531FST0 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN1206E9531FST0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - PTN1206E9531FST0 - 1086313-PTN1206E9531FST0 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PTN1206E9531FST0
1086313-PTN1206E9531FST0
Chip Resistor - Surface Mount - PTN1206E9531FST0 1086313-PTN1206E9531FST0
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086313-PTN1206E9531 FST0 Packaging: Tape and Reel Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Operating Supply Voltage: 200 V Composition: Thin Film Resistance: 9.53 kΩ Power Rating: 400 mW Categories: Chip Resistor - Surface Mount Case / Package: Molded Alternative Parts (Cross-Reference): TNPW120610K0FEEA; TNPW060310K0FHEA; MCW0406MD1002BP100; ERJ-XGNF1002Y; RK73H2ETTD1002F; SMF310KJT; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086313-PTN1206E9531FST0
Packaging: Tape and Reel
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 25 ppm/°C
Operating Supply Voltage: 200 V
Composition: Thin Film
Resistance: 9.53 kΩ
Power Rating: 400 mW
Categories: Chip Resistor - Surface Mount
Case / Package: Molded
Alternative Parts (Cross-Reference): TNPW120610K0FEEA; TNPW060310K0FHEA; MCW0406MD1002BP100; ERJ-XGNF1002Y; RK73H2ETTD1002F; SMF310KJT;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-PTN1206E9531FST0 1086313-PTN1206E9531FST0
Product Name SMD 5W Resistor Chip Resistor - Surface Mount - PTN1206E9531FST0
Technology / Construction Thin Film MetalFilm; Thin Film (Chip)
Resistance Range 9530 ohms 9530 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details