787 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTN1206E7873BST1 | PTN1206E7873BST1-ND |
| Product Name | Resistor-Misc | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | |
| Tolerance | 0.1000 +/- % |