Vishay Intertechnology, Inc. SMD 1206,330MW,5.36K,.1%,25PPM,T/R PTN1206E5361BST

Description
SMD 1206,330MW,5.36K,.1% ,25PPM,T/R
Request a Quote
Description
SMD 1206,330MW,5.36K,.1% ,25PPM,T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1206,330MW,5.36K,.1%,25PPM,T/R - PTN1206E5361BST - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD 1206,330MW,5.36K,.1%,25PPM,T/R
PTN1206E5361BST
SMD 1206,330MW,5.36K,.1%,25PPM,T/R PTN1206E5361BST
SMD 1206,330MW,5.36K,.1% ,25PPM,T/R

SMD 1206,330MW,5.36K,.1%,25PPM,T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number PTN1206E5361BST
Product Name SMD 1206,330MW,5.36K,.1%,25PPM,T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers